Anatech Electronics, Inc. 456.0 MHz IF SAW Filter AM455S409

Description
456.0 MHz IF SAW Filter
Request a Quote
Description
456.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
456.0 MHz IF SAW Filter - AM455S409 - Anatech Electronics, Inc.
Garfield, NJ, United States
456.0 MHz IF SAW Filter
AM455S409
456.0 MHz IF SAW Filter AM455S409
456.0 MHz IF SAW Filter

456.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM455S409
Product Name 456.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 456 MHz
Bandwidth 7600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details