Anatech Electronics, Inc. 452 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM452S142

Description
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote
Description
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter - AM452S142 - Anatech Electronics, Inc.
Garfield, NJ, United States
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
AM452S142
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM452S142
452 MHz CDMA 450 C-Band, RF-Tx Saw Filter

452 MHz CDMA 450 C-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM452S142
Product Name 452 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 452 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details