Anatech Electronics, Inc. 450 MHz Ceramic Band Pass Filter AM450B1404

Description
450 MHz Ceramic Band Pass Filter
Request a Quote
Description
450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
450 MHz Ceramic Band Pass Filter - AM450B1404 - Anatech Electronics, Inc.
Garfield, NJ, United States
450 MHz Ceramic Band Pass Filter
AM450B1404
450 MHz Ceramic Band Pass Filter AM450B1404
450 MHz Ceramic Band Pass Filter

450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM450B1404
Product Name 450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 450 MHz
Bandwidth 140000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details