Anatech Electronics, Inc. 446 MHz Wireless, RF Saw Filter AM446S472

Description
446 MHz Wireless, RF Saw Filter
Request a Quote
Description
446 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
446 MHz Wireless, RF Saw Filter - AM446S472 - Anatech Electronics, Inc.
Garfield, NJ, United States
446 MHz Wireless, RF Saw Filter
AM446S472
446 MHz Wireless, RF Saw Filter AM446S472
446 MHz Wireless, RF Saw Filter

446 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM446S472
Product Name 446 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 446 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5592 MHz WiFi Cavity Band Pass Filter - AB5592B778 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details