Anatech Electronics, Inc. 4450 MHz Ceramic Band Pass Filter AM4450B1234

Description
4450 MHz Ceramic Band Pass Filter
Request a Quote
Description
4450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4450 MHz Ceramic Band Pass Filter - AM4450B1234 - Anatech Electronics, Inc.
Garfield, NJ, United States
4450 MHz Ceramic Band Pass Filter
AM4450B1234
4450 MHz Ceramic Band Pass Filter AM4450B1234
4450 MHz Ceramic Band Pass Filter

4450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4450B1234
Product Name 4450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B1248 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details