Anatech Electronics, Inc. 433 MHz Ceramic Band Pass Filter AM433B1457

Description
433 MHz Ceramic Band Pass Filter
Request a Quote
Description
433 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
433 MHz Ceramic Band Pass Filter - AM433B1457 - Anatech Electronics, Inc.
Garfield, NJ, United States
433 MHz Ceramic Band Pass Filter
AM433B1457
433 MHz Ceramic Band Pass Filter AM433B1457
433 MHz Ceramic Band Pass Filter

433 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM433B1457
Product Name 433 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 433 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details