Anatech Electronics, Inc. 428 MHz Ceramic Band Pass Filter AM428B1048

Description
428 MHz Ceramic Band Pass Filter
Request a Quote
Description
428 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
428 MHz Ceramic Band Pass Filter - AM428B1048 - Anatech Electronics, Inc.
Garfield, NJ, United States
428 MHz Ceramic Band Pass Filter
AM428B1048
428 MHz Ceramic Band Pass Filter AM428B1048
428 MHz Ceramic Band Pass Filter

428 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM428B1048
Product Name 428 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 428 MHz
Bandwidth 16500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details