Anatech Electronics, Inc. 425 MHz Wireless, RF Saw Filter AM425S460

Description
425 MHz Wireless, RF Saw Filter
Request a Quote
Description
425 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
425 MHz Wireless, RF Saw Filter - AM425S460 - Anatech Electronics, Inc.
Garfield, NJ, United States
425 MHz Wireless, RF Saw Filter
AM425S460
425 MHz Wireless, RF Saw Filter AM425S460
425 MHz Wireless, RF Saw Filter

425 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM425S460
Product Name 425 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 425 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details