Anatech Electronics, Inc. 423 MHz CDMA 450 D-Band, RF-Rx Saw Filter AM423S457

Description
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Request a Quote
Description
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter - AM423S457 - Anatech Electronics, Inc.
Garfield, NJ, United States
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
AM423S457
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter AM423S457
423 MHz CDMA 450 D-Band, RF-Rx Saw Filter

423 MHz CDMA 450 D-Band, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM423S457
Product Name 423 MHz CDMA 450 D-Band, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 424 MHz
Bandwidth 4300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details