Anatech Electronics, Inc. 422 MHz SAW Bandpass Filter AM422S1121

Description
422 MHz SAW Bandpass Filter
Request a Quote
Description
422 MHz SAW Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
422 MHz SAW Bandpass Filter - AM422S1121 - Anatech Electronics, Inc.
Garfield, NJ, United States
422 MHz SAW Bandpass Filter
AM422S1121
422 MHz SAW Bandpass Filter AM422S1121
422 MHz SAW Bandpass Filter

422 MHz SAW Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM422S1121
Product Name 422 MHz SAW Bandpass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 422 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details