Anatech Electronics, Inc. 4180 MHz Ceramic Band Pass Filter AM4180B1067

Description
4180 MHz Ceramic Band Pass Filter for S Band Applications
Request a Quote
Description
4180 MHz Ceramic Band Pass Filter for S Band Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4180 MHz Ceramic Band Pass Filter - AM4180B1067 - Anatech Electronics, Inc.
Garfield, NJ, United States
4180 MHz Ceramic Band Pass Filter
AM4180B1067
4180 MHz Ceramic Band Pass Filter AM4180B1067
4180 MHz Ceramic Band Pass Filter for S Band Applications

4180 MHz Ceramic Band Pass Filter for S Band Applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4180B1067
Product Name 4180 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4180 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details