Anatech Electronics, Inc. 413.75 MHz Saw Filter AM413S924

Description
413.75 MHz Saw Filter
Request a Quote
Description
413.75 MHz Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
413.75 MHz Saw Filter - AM413S924 - Anatech Electronics, Inc.
Garfield, NJ, United States
413.75 MHz Saw Filter
AM413S924
413.75 MHz Saw Filter AM413S924
413.75 MHz Saw Filter

413.75 MHz Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM413S924
Product Name 413.75 MHz Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 414 MHz
Bandwidth 2150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details