Anatech Electronics, Inc. 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S443

Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote
Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter - AM412S443 - Anatech Electronics, Inc.
Garfield, NJ, United States
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
AM412S443
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S443
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM412S443
Product Name 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 412 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
2061.5 MHz Cavity Band Pass Filter - AB2061B699 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details