Anatech Electronics, Inc. 411 MHz Ceramic Band Pass Filter AM411B1522

Description
411 MHz Ceramic Band Pass Filter
Request a Quote
Description
411 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
411 MHz Ceramic Band Pass Filter - AM411B1522 - Anatech Electronics, Inc.
Garfield, NJ, United States
411 MHz Ceramic Band Pass Filter
AM411B1522
411 MHz Ceramic Band Pass Filter AM411B1522
411 MHz Ceramic Band Pass Filter

411 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM411B1522
Product Name 411 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 410 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details