Anatech Electronics, Inc. 4000 MHz Ceramic Band Pass Filter AM4000B1683

Description
4000 MHz Ceramic Band Pass Filter
Request a Quote
Description
4000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Ceramic Band Pass Filter - AM4000B1683 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Ceramic Band Pass Filter
AM4000B1683
4000 MHz Ceramic Band Pass Filter AM4000B1683
4000 MHz Ceramic Band Pass Filter

4000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4000B1683
Product Name 4000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4000 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B1118 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 20000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details