Anatech Electronics, Inc. 4000 MHz Ceramic Band Pass Filter AM4000B1682

Description
4000 MHz Ceramic Band Pass Filter
Request a Quote
Description
4000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Ceramic Band Pass Filter - AM4000B1682 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Ceramic Band Pass Filter
AM4000B1682
4000 MHz Ceramic Band Pass Filter AM4000B1682
4000 MHz Ceramic Band Pass Filter

4000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4000B1682
Product Name 4000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4000 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details