Anatech Electronics, Inc. 4000 MHz Ceramic Band Pass Filter AM4000B1250

Description
4000 MHz Ceramic Band Pass Filter
Request a Quote
Description
4000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Ceramic Band Pass Filter - AM4000B1250 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Ceramic Band Pass Filter
AM4000B1250
4000 MHz Ceramic Band Pass Filter AM4000B1250
4000 MHz Ceramic Band Pass Filter

4000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4000B1250
Product Name 4000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4000 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details