Anatech Microwave Company Attenuators AM4000AT012-TNC-MF

Description
RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module
Description
RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AM4000AT012-TNC-MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 4 GHz 50 Ohms 2W TNC In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AM4000AT012-TNC-MF
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Jitter Attenuators - SI5342D-D09086-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details