Anatech Electronics, Inc. 4.4 MHz Band Pass Crystal Filter AM4.4CR353

Description
4.4 MHz Band Pass Crystal Filter
Request a Quote
Description
4.4 MHz Band Pass Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.4 MHz Band Pass Crystal Filter - AM4.4CR353 - Anatech Electronics, Inc.
Garfield, NJ, United States
4.4 MHz Band Pass Crystal Filter
AM4.4CR353
4.4 MHz Band Pass Crystal Filter AM4.4CR353
4.4 MHz Band Pass Crystal Filter

4.4 MHz Band Pass Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4.4CR353
Product Name 4.4 MHz Band Pass Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 4.4 MHz
Bandwidth 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details