Anatech Electronics, Inc. 395 MHz Wireless, RF Saw Filter AM395S440

Description
395 MHz Wireless, RF Saw Filter
Request a Quote
Description
395 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
395 MHz Wireless, RF Saw Filter - AM395S440 - Anatech Electronics, Inc.
Garfield, NJ, United States
395 MHz Wireless, RF Saw Filter
AM395S440
395 MHz Wireless, RF Saw Filter AM395S440
395 MHz Wireless, RF Saw Filter

395 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM395S440
Product Name 395 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 395 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details