Anatech Electronics, Inc. 392 MHz Wireless RF Saw Filter AM392S1082

Description
392 MHz Wireless RF Saw Filter
Request a Quote
Description
392 MHz Wireless RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
392 MHz Wireless RF Saw Filter - AM392S1082 - Anatech Electronics, Inc.
Garfield, NJ, United States
392 MHz Wireless RF Saw Filter
AM392S1082
392 MHz Wireless RF Saw Filter AM392S1082
392 MHz Wireless RF Saw Filter

392 MHz Wireless RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM392S1082
Product Name 392 MHz Wireless RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 392 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
5710 MHz Cavity Band Pass Filter - AB5710B587 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5710 MHz
Bandwidth 10000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details