Anatech Electronics, Inc. 382.5 MHz SAW Band Pass Filter AM382S838

Description
382.5 MHz SAW Band Pass Filter
Request a Quote
Description
382.5 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
382.5 MHz SAW Band Pass Filter - AM382S838 - Anatech Electronics, Inc.
Garfield, NJ, United States
382.5 MHz SAW Band Pass Filter
AM382S838
382.5 MHz SAW Band Pass Filter AM382S838
382.5 MHz SAW Band Pass Filter

382.5 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM382S838
Product Name 382.5 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 382 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details