Anatech Electronics, Inc. 3.75 GHz Monoblock Ceramic BPF AM3750B1087

Description
3.75 GHz Monoblock Ceramic BPF
Request a Quote
Description
3.75 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.75 GHz Monoblock Ceramic BPF - AM3750B1087 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.75 GHz Monoblock Ceramic BPF
AM3750B1087
3.75 GHz Monoblock Ceramic BPF AM3750B1087
3.75 GHz Monoblock Ceramic BPF

3.75 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3750B1087
Product Name 3.75 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Unlock Full Specs
to access all available technical data

Similar Products

2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details