Anatech Electronics, Inc. 3700 MHz Ceramic Band Pass Filter AM3700B1547

Description
3700 MHz Ceramic Band Pass Filter
Request a Quote
Description
3700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3700 MHz Ceramic Band Pass Filter - AM3700B1547 - Anatech Electronics, Inc.
Garfield, NJ, United States
3700 MHz Ceramic Band Pass Filter
AM3700B1547
3700 MHz Ceramic Band Pass Filter AM3700B1547
3700 MHz Ceramic Band Pass Filter

3700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3700B1547
Product Name 3700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3700 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details