Anatech Electronics, Inc. 3.687 GHz Monoblock Ceramic BPF AM3687B1102

Description
3.687 GHz Monoblock Ceramic BPF
Request a Quote
Description
3.687 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.687 GHz Monoblock Ceramic BPF - AM3687B1102 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.687 GHz Monoblock Ceramic BPF
AM3687B1102
3.687 GHz Monoblock Ceramic BPF AM3687B1102
3.687 GHz Monoblock Ceramic BPF

3.687 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3687B1102
Product Name 3.687 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Fc 3687 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details