Anatech Electronics, Inc. 3.687 GHz Monoblock Ceramic BPF AM3687B1079

Description
3.687 GHz Monoblock Ceramic BPF
Request a Quote
Description
3.687 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.687 GHz Monoblock Ceramic BPF - AM3687B1079 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.687 GHz Monoblock Ceramic BPF
AM3687B1079
3.687 GHz Monoblock Ceramic BPF AM3687B1079
3.687 GHz Monoblock Ceramic BPF

3.687 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3687B1079
Product Name 3.687 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Fc 3687 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details