Anatech Electronics, Inc. 3.65 GHz Monoblock Ceramic BPF AM3650B1086

Description
3.65 GHz Monoblock Ceramic BPF
Request a Quote
Description
3.65 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.65 GHz Monoblock Ceramic BPF - AM3650B1086 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.65 GHz Monoblock Ceramic BPF
AM3650B1086
3.65 GHz Monoblock Ceramic BPF AM3650B1086
3.65 GHz Monoblock Ceramic BPF

3.65 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3650B1086
Product Name 3.65 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Fc 3650 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details