Anatech Electronics, Inc. 3600 MHz Ceramic Band Pass Filter AM3600B1065

Description
3600 MHz Ceramic Band Pass Filter
Request a Quote
Description
3600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Ceramic Band Pass Filter - AM3600B1065 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Ceramic Band Pass Filter
AM3600B1065
3600 MHz Ceramic Band Pass Filter AM3600B1065
3600 MHz Ceramic Band Pass Filter

3600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3600B1065
Product Name 3600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3600 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details