Anatech Electronics, Inc. 35.0 MHz IF SAW Filter AM35S798

Description
35.0 MHz IF SAW Filter
Request a Quote
Description
35.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
35.0 MHz IF SAW Filter - AM35S798 - Anatech Electronics, Inc.
Garfield, NJ, United States
35.0 MHz IF SAW Filter
AM35S798
35.0 MHz IF SAW Filter AM35S798
35.0 MHz IF SAW Filter

35.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM35S798
Product Name 35.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 35 MHz
Bandwidth 2800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details