Anatech Electronics, Inc. 3575 MHz Monoblock Ceramic BPF AM3575B1074

Description
3575 MHz Monoblock Ceramic BPF
Request a Quote
Description
3575 MHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3575 MHz Monoblock Ceramic BPF - AM3575B1074 - Anatech Electronics, Inc.
Garfield, NJ, United States
3575 MHz Monoblock Ceramic BPF
AM3575B1074
3575 MHz Monoblock Ceramic BPF AM3575B1074
3575 MHz Monoblock Ceramic BPF

3575 MHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3575B1074
Product Name 3575 MHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Fc 3575 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details