Anatech Electronics, Inc. 353 MHz Ceramic Band Pass Filter AM353B1570

Description
353 MHz Ceramic Band Pass Filter
Request a Quote
Description
353 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
353 MHz Ceramic Band Pass Filter - AM353B1570 - Anatech Electronics, Inc.
Garfield, NJ, United States
353 MHz Ceramic Band Pass Filter
AM353B1570
353 MHz Ceramic Band Pass Filter AM353B1570
353 MHz Ceramic Band Pass Filter

353 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM353B1570
Product Name 353 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 353 MHz
Bandwidth 46000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details