Anatech Electronics, Inc. 3450 MHz MonoBlock Ceramic BPF AM3450B1072

Description
3450 MHz MonoBlock Ceramic BPF
Request a Quote
Description
3450 MHz MonoBlock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3450 MHz MonoBlock Ceramic BPF - AM3450B1072 - Anatech Electronics, Inc.
Garfield, NJ, United States
3450 MHz MonoBlock Ceramic BPF
AM3450B1072
3450 MHz MonoBlock Ceramic BPF AM3450B1072
3450 MHz MonoBlock Ceramic BPF

3450 MHz MonoBlock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3450B1072
Product Name 3450 MHz MonoBlock Ceramic BPF
Filter Design Ceramic Filter
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details