Anatech Electronics, Inc.
WIMAX MONOBLOCK BPF
AM3425B553
Description
WIMAX MONOBLOCK BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WIMAX MONOBLOCK BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM3425B553 |
|
Product Name
|
WIMAX MONOBLOCK BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
3425 MHz
|
|
Bandwidth
|
50000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3596 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1747 MHz
Bandwidth
75000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
16000 MHz
Bandwidth
3.00E6 kHz
View Details