Anatech Electronics, Inc.
WIMAX MONOBLOCK BPF
AM3425B1575
Description
WIMAX MONOBLOCK BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
WIMAX MONOBLOCK BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM3425B1575 |
|
Product Name
|
WIMAX MONOBLOCK BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
3425 MHz
|
|
Bandwidth
|
50000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
5510 MHz
Bandwidth
10000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5290 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1857 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1912 MHz
Bandwidth
95000 kHz
View Details