Anatech Electronics, Inc.
340 MHz Saw Filter
AM340S832
Description
340 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
340 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM340S832 |
|
Product Name
|
340 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
340 MHz
|
|
Bandwidth
|
9650 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2619 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
900000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1160 MHz
Bandwidth
54000 kHz
View Details