Anatech Electronics, Inc. 3400 MHz Ceramic Band Pass Filter AM3400B1544

Description
3400 MHz Ceramic Band Pass Filter
Request a Quote
Description
3400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3400 MHz Ceramic Band Pass Filter - AM3400B1544 - Anatech Electronics, Inc.
Garfield, NJ, United States
3400 MHz Ceramic Band Pass Filter
AM3400B1544
3400 MHz Ceramic Band Pass Filter AM3400B1544
3400 MHz Ceramic Band Pass Filter

3400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3400B1544
Product Name 3400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3400 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details