Anatech Electronics, Inc. 3300 MHz Ceramic Band Pass Filter AM3300B1124

Description
3300 MHz Ceramic Band Pass Filter
Request a Quote
Description
3300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Ceramic Band Pass Filter - AM3300B1124 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Ceramic Band Pass Filter
AM3300B1124
3300 MHz Ceramic Band Pass Filter AM3300B1124
3300 MHz Ceramic Band Pass Filter

3300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3300B1124
Product Name 3300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3300 MHz
Bandwidth 240000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details