Anatech Electronics, Inc. 32.0 MHz IF SAW Filter AM32S797

Description
32.0 MHz IF SAW Filter
Request a Quote
Description
32.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32.0 MHz IF SAW Filter - AM32S797 - Anatech Electronics, Inc.
Garfield, NJ, United States
32.0 MHz IF SAW Filter
AM32S797
32.0 MHz IF SAW Filter AM32S797
32.0 MHz IF SAW Filter

32.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM32S797
Product Name 32.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 32 MHz
Bandwidth 2700 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details