Anatech Electronics, Inc. 325 MHz Wireless, RF Saw Filter AM325S434

Description
325 MHz Wireless, RF Saw Filter
Request a Quote
Description
325 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
325 MHz Wireless, RF Saw Filter - AM325S434 - Anatech Electronics, Inc.
Garfield, NJ, United States
325 MHz Wireless, RF Saw Filter
AM325S434
325 MHz Wireless, RF Saw Filter AM325S434
325 MHz Wireless, RF Saw Filter

325 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM325S434
Product Name 325 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 325 MHz
Bandwidth 6600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
13900-15300 MHz Cavity Band Pass Filter - AB14600B1179 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14600 MHz
Bandwidth 1.40E6 kHz
View Details