Anatech Electronics, Inc. 320 MHz Wireless, RF Saw Filter AM320S431

Description
320 MHz Wireless, RF Saw Filter
Request a Quote
Description
320 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
320 MHz Wireless, RF Saw Filter - AM320S431 - Anatech Electronics, Inc.
Garfield, NJ, United States
320 MHz Wireless, RF Saw Filter
AM320S431
320 MHz Wireless, RF Saw Filter AM320S431
320 MHz Wireless, RF Saw Filter

320 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM320S431
Product Name 320 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 320 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details