Anatech Electronics, Inc. 3200 MHz Ceramic Band Pass Filter AM3200B1542

Description
3200 MHz Ceramic Band Pass Filter
Request a Quote
Description
3200 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3200 MHz Ceramic Band Pass Filter - AM3200B1542 - Anatech Electronics, Inc.
Garfield, NJ, United States
3200 MHz Ceramic Band Pass Filter
AM3200B1542
3200 MHz Ceramic Band Pass Filter AM3200B1542
3200 MHz Ceramic Band Pass Filter

3200 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3200B1542
Product Name 3200 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3200 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details