Anatech Electronics, Inc. 315 MHz Remote Control, RF Saw Filter AM315S430

Description
315 MHz Remote Control, RF Saw Filter
Request a Quote
Description
315 MHz Remote Control, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
315 MHz Remote Control, RF Saw Filter - AM315S430 - Anatech Electronics, Inc.
Garfield, NJ, United States
315 MHz Remote Control, RF Saw Filter
AM315S430
315 MHz Remote Control, RF Saw Filter AM315S430
315 MHz Remote Control, RF Saw Filter

315 MHz Remote Control, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM315S430
Product Name 315 MHz Remote Control, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 315 MHz
Bandwidth 400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
5885 MHz Cavity Band Pass Filter - AB5885B1306 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5885 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details