Anatech Electronics, Inc. 311 MHz Wireless, RF Saw Filter AM311S427

Description
311 MHz Wireless, RF Saw Filter
Request a Quote
Description
311 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
311 MHz Wireless, RF Saw Filter - AM311S427 - Anatech Electronics, Inc.
Garfield, NJ, United States
311 MHz Wireless, RF Saw Filter
AM311S427
311 MHz Wireless, RF Saw Filter AM311S427
311 MHz Wireless, RF Saw Filter

311 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM311S427
Product Name 311 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 311 MHz
Bandwidth 3300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
3337.5 MHz Cavity Band Pass Filter - AB3337B592 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3338 MHz
Bandwidth 12000 kHz
View Details