Anatech Electronics, Inc. 3100 MHz Ceramic Band Pass Filter AM3100B1735

Description
3100 MHz Ceramic Band Pass Filter
Request a Quote
Description
3100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3100 MHz Ceramic Band Pass Filter - AM3100B1735 - Anatech Electronics, Inc.
Garfield, NJ, United States
3100 MHz Ceramic Band Pass Filter
AM3100B1735
3100 MHz Ceramic Band Pass Filter AM3100B1735
3100 MHz Ceramic Band Pass Filter

3100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3100B1735
Product Name 3100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3100 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details