Anatech Electronics, Inc. 3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors AM3100B1735-E

Description
3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors
Request a Quote
Description
3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors - AM3100B1735-E - Anatech Electronics, Inc.
Garfield, NJ, United States
3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors
AM3100B1735-E
3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors AM3100B1735-E
3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors

3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3100B1735-E
Product Name 3100 MHz Ceramic Band Pass Filter on Evaluation Board with SMA (F) connectors
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3100 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details