Anatech Electronics, Inc. 3000 MHz Ceramic Band Pass Filter AM3000B1540

Description
3000 MHz Ceramic Band Pass Filter
Request a Quote
Description
3000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Ceramic Band Pass Filter - AM3000B1540 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Ceramic Band Pass Filter
AM3000B1540
3000 MHz Ceramic Band Pass Filter AM3000B1540
3000 MHz Ceramic Band Pass Filter

3000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3000B1540
Product Name 3000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3000 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details