Anatech Microwave Company Attenuators AM3000AT002-SMA-MF

Description
RF Attenuators 2dB 0 MHz ~ 3 MHz 50 Ohms 2W SMA In-Line Module
Description
RF Attenuators 2dB 0 MHz ~ 3 MHz 50 Ohms 2W SMA In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AM3000AT002-SMA-MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 MHz ~ 3 MHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 MHz ~ 3 MHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AM3000AT002-SMA-MF
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC3223TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 12-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details