Anatech Electronics, Inc.
276.5 MHz Saw Filter
AM276S821
Description
276.5 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
276.5 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM276S821 |
|
Product Name
|
276.5 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
276 MHz
|
|
Bandwidth
|
26000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
2305 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1935 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4825 MHz
Bandwidth
185000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4512 MHz
Bandwidth
225000 kHz
View Details