Anatech Electronics, Inc.
2655 MHz RF Saw Filter
AM2655S822
Description
2655 MHz RF Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2655 MHz RF Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM2655S822 |
|
Product Name
|
2655 MHz RF Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
2655 MHz
|
|
Bandwidth
|
70000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
59600 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10700 MHz
Bandwidth
2.60E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details