Anatech Electronics, Inc. 2634 MHz Ceramic Band Pass Filter AM2634B1456

Description
2634 MHz Ceramic Band Pass Filter
Request a Quote
Description
2634 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2634 MHz Ceramic Band Pass Filter - AM2634B1456 - Anatech Electronics, Inc.
Garfield, NJ, United States
2634 MHz Ceramic Band Pass Filter
AM2634B1456
2634 MHz Ceramic Band Pass Filter AM2634B1456
2634 MHz Ceramic Band Pass Filter

2634 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2634B1456
Product Name 2634 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2634 MHz
Bandwidth 104000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details